Vishay Precision Group RES 22.1K OHM 1/8W 0.1% 0805 TNPW080522K1BEEA

Description
RES 22.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/8W 0.1% 0805 - TNPW080522K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W 0.1% 0805
TNPW080522K1BEEA
RES 22.1K OHM 1/8W 0.1% 0805 TNPW080522K1BEEA
RES 22.1Kohm 1/8W 0.1% 0805

RES 22.1Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP22.1KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP22.1KABDKR-ND
Chip Resistor - Surface Mount TNP22.1KABDKR-ND
22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP22.1KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP22.1KABCT-ND
Chip Resistor - Surface Mount TNP22.1KABCT-ND
22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP22.1KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP22.1KABTR-ND
Chip Resistor - Surface Mount TNP22.1KABTR-ND
22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 22K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0718
Res, Thin Film, 22K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0718
RES, THIN FILM, 22K1, 0.1%, 0.1W, 0805, REEL; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 22K1, 0.1%, 0.1W, 0805, REEL; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
RES 22.1K OHM 0.1% 1/5W 0805 - 873-TNPW080522K1BEEA - Utmel Electronic Limited
Hong Kong, China
RES 22.1K OHM 0.1% 1/5W 0805
873-TNPW080522K1BEEA
RES 22.1K OHM 0.1% 1/5W 0805 873-TNPW080522K1BEEA
RES 22.1K OHM 0.1% 1/5W 0805

RES 22.1K OHM 0.1% 1/5W 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080522K1BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080522K1BEEA
Chip Resistor - Surface Mount TNPW080522K1BEEA
RES 22.1K OHM 0.1% 1/8W 0805

RES 22.1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW080522K1BEEA TNP22.1KABDKR-ND 05R0718 873-TNPW080522K1BEEA TNPW080522K1BEEA
Product Name RES 22.1K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 22K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay RES 22.1K OHM 0.1% 1/5W 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms 22100 ohms 22100 ohms 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.1250 watts 0.2600 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers