Vishay Intertechnology, Inc. THIN FILM,0805,200K,.5%,25PPM,T/R TNPW0805200KDETA

Description
THIN FILM,0805,200K,.5%,2 5PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,200K,.5%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,200K,.5%,25PPM,T/R - TNPW0805200KDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,200K,.5%,25PPM,T/R
TNPW0805200KDETA
THIN FILM,0805,200K,.5%,25PPM,T/R TNPW0805200KDETA
THIN FILM,0805,200K,.5%,2 5PPM,T/R

THIN FILM,0805,200K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805200KDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805200KDETA-ND
Chip Resistor - Surface Mount TNPW0805200KDETA-ND
200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 200 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7390 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 200 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7390
Tnpw, 0805, 200 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7390
TNPW, 0805, 200 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 200 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805200KDETA TNPW0805200KDETA-ND 65C7390
Product Name THIN FILM,0805,200K,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 200 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers