Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W 0.1% 0805 TNPW080524K9BETA

Description
RES 24.9Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W 0.1% 0805 - TNPW080524K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W 0.1% 0805
TNPW080524K9BETA
RES 24.9K OHM 1/8W 0.1% 0805 TNPW080524K9BETA
RES 24.9Kohm 1/8W 0.1% 0805

RES 24.9Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080524K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524K9BETA-ND
Chip Resistor - Surface Mount TNPW080524K9BETA-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080524K9BETA TNPW080524K9BETA-ND
Product Name RES 24.9K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details