Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805249KFETA

Description
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805249KFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805249KFETA-ND
Chip Resistor - Surface Mount TNPW0805249KFETA-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 249K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805249KFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 249K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805249KFETA
Res Thin Film 0805 249K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805249KFETA
Res Thin Film 0805 249K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 249K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 249 Kohm, 1%, 25 Ppm Vishay - 65C7543 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 249 Kohm, 1%, 25 Ppm Vishay
65C7543
Tnpw, 0805, 249 Kohm, 1%, 25 Ppm Vishay 65C7543
TNPW, 0805, 249 kOhm, 1%, 25 ppm

TNPW, 0805, 249 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805249KFETA-ND TNPW0805249KFETA 65C7543
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 249K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 249 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details