Vishay Precision Group RES 1.91K OHM 1/8W 0.1% 0805 TNPW08051K91BEEA

Description
RES 1.91Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.91Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W 0.1% 0805 - TNPW08051K91BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W 0.1% 0805
TNPW08051K91BEEA
RES 1.91K OHM 1/8W 0.1% 0805 TNPW08051K91BEEA
RES 1.91Kohm 1/8W 0.1% 0805

RES 1.91Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K91BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K91BEEA-ND
Chip Resistor - Surface Mount TNPW08051K91BEEA-ND
1.91 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.91 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1.91Kohm, 125Mw 0.1%; Resistance Vishay - 05R1469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.91Kohm, 125Mw 0.1%; Resistance Vishay
05R1469
Resistor, Thin Film, 1.91Kohm, 125Mw 0.1%; Resistance Vishay 05R1469
RESISTOR, THIN FILM, 1.91KOHM, 125mW 0.1%; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.91KOHM, 125mW 0.1%; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K91BEEA TNPW08051K91BEEA-ND 05R1469
Product Name RES 1.91K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 1.91Kohm, 125Mw 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1910 ohms 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details