Vishay Precision Group SMD 125mW 150V Resistor TNPW08051M00BEEA

Description
0805 Thin Film Resistor, 1MR, 0.1%, 125mW, 150V, SMD Product overview: TNPW08051M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051M00BEEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
0805 Thin Film Resistor, 1MR, 0.1%, 125mW, 150V, SMD Product overview: TNPW08051M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051M00BEEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 resistor is a thin film surface-mount device (SMD) with a resistance value of 1 MΩ and a tolerance of ±0.1%. It has a power rating of 0.2 W and is suitable for applications requiring high stability and reliability, such as automotive, industrial, test and measuring equipment, and medical devices. The resistor operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. It features superior moisture resistivity and excellent stability under various environmental conditions, with a maximum resistance change of ,â§0.05% over 1000 hours at rated power. The component is AEC-Q200 qualified and offers advanced sulfur resistance, making it a robust choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 resistor is a thin film surface-mount device (SMD) with a resistance value of 1 MΩ and a tolerance of ±0.1%. It has a power rating of 0.2 W and is suitable for applications requiring high stability and reliability, such as automotive, industrial, test and measuring equipment, and medical devices. The resistor operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. It features superior moisture resistivity and excellent stability under various environmental conditions, with a maximum resistance change of ,â§0.05% over 1000 hours at rated power. The component is AEC-Q200 qualified and offers advanced sulfur resistance, making it a robust choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW 150V Resistor - 52-TNPW08051M00BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-TNPW08051M00BEEA
SMD 125mW 150V Resistor 52-TNPW08051M00BEEA
0805 Thin Film Resistor, 1MR, 0.1%, 125mW, 150V, SMD Product overview: TNPW08051M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051M00BEEA can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 1MR, 0.1%, 125mW, 150V, SMD Product overview: TNPW08051M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051M00BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2059-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2059-6-ND
Chip Resistor - Surface Mount 541-2059-6-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2059-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2059-2-ND
Chip Resistor - Surface Mount 541-2059-2-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2059-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2059-1-ND
Chip Resistor - Surface Mount 541-2059-1-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.00M OHM 1/8W 0.1% 0805 - TNPW08051M00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/8W 0.1% 0805
TNPW08051M00BEEA
RES 1.00M OHM 1/8W 0.1% 0805 TNPW08051M00BEEA
RES 1.00Mohm 1/8W 0.1% 0805

RES 1.00Mohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051M00BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08051M00BEEA
Chip Resistor - Surface Mount TNPW08051M00BEEA
RES 1M OHM 0.1% 1/8W 0805

RES 1M OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 1M, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0419
Res, Thin Film, 1M, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0419
RES, THIN FILM, 1M, 0.1%, 0.1W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 0.1W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M, 0.1%, 0.2W, 0805 Rohs Compliant Vishay - 85AH5671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
85AH5671
Res, Aec-Q200, 1M, 0.1%, 0.2W, 0805 Rohs Compliant Vishay 85AH5671
RES, AEC-Q200, 1M, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 1M, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay - 85AJ1112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
85AJ1112
Res, 1M, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay 85AJ1112
RES, 1M, 0.1%, 0.2W, THIN FILM, SMD; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 0.1%, 0.2W, THIN FILM, SMD; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-TNPW08051M00BEEA 541-2059-6-ND TNPW08051M00BEEA TNPW08051M00BEEA 05R0419 85AH5671 85AJ1112
Product Name SMD 125mW 150V Resistor Chip Resistor - Surface Mount RES 1.00M OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 1M, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, Aec-Q200, 1M, 0.1%, 0.2W, 0805 Rohs Compliant Vishay Res, 1M, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers