Vishay Precision Group Chip Resistor - Surface Mount TNPW0805280KBEEN

Description
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805280KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805280KBEEN-ND
Chip Resistor - Surface Mount TNPW0805280KBEEN-ND
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 280K OHM 1/8W 0.1% 0805 - TNPW0805280KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/8W 0.1% 0805
TNPW0805280KBEEN
RES 280K OHM 1/8W 0.1% 0805 TNPW0805280KBEEN
RES 280Kohm 1/8W 0.1% 0805

RES 280Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw0805 280K 0.1% T-9 E52 E3 Vishay - 50X6276 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 280K 0.1% T-9 E52 E3 Vishay
50X6276
Tnpw0805 280K 0.1% T-9 E52 E3 Vishay 50X6276
TNPW0805 280K 0.1% T-9 E52 e3

TNPW0805 280K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805280KBEEN-ND TNPW0805280KBEEN 50X6276
Product Name Chip Resistor - Surface Mount RES 280K OHM 1/8W 0.1% 0805 Tnpw0805 280K 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details