Vishay Precision Group RES 1.82K OHM 1/8W 0.1% 0805 TNPW08051K82BEEA

Description
RES 1.82Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.82Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/8W 0.1% 0805 - TNPW08051K82BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W 0.1% 0805
TNPW08051K82BEEA
RES 1.82K OHM 1/8W 0.1% 0805 TNPW08051K82BEEA
RES 1.82Kohm 1/8W 0.1% 0805

RES 1.82Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K82BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K82BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08051K82BEEACT-ND
RES 1.82K OHM 0.1% 0.26W 0805

RES 1.82K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K82BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K82BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08051K82BEEATR-ND
1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K82BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K82BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08051K82BEEADKR-ND
RES 1.82K OHM 0.1% 0.26W 0805

RES 1.82K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Res, Thin Film, 1K82, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K82, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1459
Res, Thin Film, 1K82, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1459
RES, THIN FILM, 1K82, 0.1%, 0.1W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K82, 0.1%, 0.1W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08051K82BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08051K82BEEA
Resistors - Chip Resistor - Surface Mount TNPW08051K82BEEA
RES 1.82K OHM 0.1% 0.26W 0805

RES 1.82K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08051K82BEEA 541-TNPW08051K82BEEACT-ND 05R1459 TNPW08051K82BEEA
Product Name RES 1.82K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 1K82, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details