Vishay Intertechnology, Inc. RES 27.0 OHM 1/8W 0.1% 0805 TNPW080527R0BETA

Description
RES 27.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 27.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0 OHM 1/8W 0.1% 0805 - TNPW080527R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/8W 0.1% 0805
TNPW080527R0BETA
RES 27.0 OHM 1/8W 0.1% 0805 TNPW080527R0BETA
RES 27.0ohm 1/8W 0.1% 0805

RES 27.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080527R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080527R0BETA-ND
Chip Resistor - Surface Mount TNPW080527R0BETA-ND
27 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

27 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080527R0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080527R0BETA
Chip Resistor - Surface Mount TNPW080527R0BETA
RES 27 OHM 0.1% 1/8W 0805

RES 27 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080527R0BETA TNPW080527R0BETA-ND TNPW080527R0BETA
Product Name RES 27.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details