226 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 226ohm 1/8W 0.1% 0805
TNPW, 0805, 226 Ohm, 0.1%, 25 ppm RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0805226RBETA-ND | TNPW0805226RBETA | 65C7468 |
| Product Name | Chip Resistor - Surface Mount | RES 226 OHM 1/8W 0.1% 0805 | Tnpw, 0805, 226 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Resistance Range | 226 ohms | 226 ohms |