Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080520R0DHTA

Description
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080520R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080520R0DHTA-ND
Chip Resistor - Surface Mount TNPW080520R0DHTA-ND
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 20.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080520R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080520R0DHTA
RES 20.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080520R0DHTA
RES 20.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 20.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Resistor, Thin Film, 20 Ohm, 125Mw, 0.5%, Full Reel; Resistance Vishay - 95C2515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20 Ohm, 125Mw, 0.5%, Full Reel; Resistance Vishay
95C2515
Resistor, Thin Film, 20 Ohm, 125Mw, 0.5%, Full Reel; Resistance Vishay 95C2515
RESISTOR, THIN FILM, 20 OHM, 125mW, 0.5%, FULL REEL; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THIN FILM, 20 OHM, 125mW, 0.5%, FULL REEL; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080520R0DHTA-ND TNPW080520R0DHTA 95C2515
Product Name Chip Resistor - Surface Mount RES 20.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Resistor, Thin Film, 20 Ohm, 125Mw, 0.5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details