Vishay Intertechnology, Inc. RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805200RFETA

Description
RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW0805200RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW0805200RFETA
RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805200RFETA
RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805200RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805200RFETA-ND
Chip Resistor - Surface Mount TNPW0805200RFETA-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 200 Ohm, 1%, 25 Ppm Vishay - 65C7398 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 200 Ohm, 1%, 25 Ppm Vishay
65C7398
Tnpw, 0805, 200 Ohm, 1%, 25 Ppm Vishay 65C7398
TNPW, 0805, 200 Ohm, 1%, 25 ppm

TNPW, 0805, 200 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805200RFETA TNPW0805200RFETA-ND 65C7398
Product Name RES 200-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Tnpw, 0805, 200 Ohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details