Vishay Intertechnology, Inc. RES 23.2K OHM 1/8W 0.1% 0805 TNPW080523K2BEEA

Description
RES 23.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 23.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/8W 0.1% 0805 - TNPW080523K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/8W 0.1% 0805
TNPW080523K2BEEA
RES 23.2K OHM 1/8W 0.1% 0805 TNPW080523K2BEEA
RES 23.2Kohm 1/8W 0.1% 0805

RES 23.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080523K2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080523K2BEEA-ND
Chip Resistor - Surface Mount TNPW080523K2BEEA-ND
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080523K2BEEA TNPW080523K2BEEA-ND
Product Name RES 23.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data