Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805243RBETY

Description
243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805243RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805243RBETY-ND
Chip Resistor - Surface Mount TNPW0805243RBETY-ND
243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0805 243 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW0805243RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 243 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW0805243RBETY
Res Thin Film 0805 243 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805243RBETY
Res Thin Film 0805 243 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 243 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 0805, 243 Ohm, 0.1%, 25 Ppm Vishay - 65C7534 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 243 Ohm, 0.1%, 25 Ppm Vishay
65C7534
Tnpw, 0805, 243 Ohm, 0.1%, 25 Ppm Vishay 65C7534
TNPW, 0805, 243 Ohm, 0.1%, 25 ppm

TNPW, 0805, 243 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805243RBETY-ND TNPW0805243RBETY 65C7534
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 243 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Tnpw, 0805, 243 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers