Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... TNPW080524R0DHTA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... - TNPW080524R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...
TNPW080524R0DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... TNPW080524R0DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...

Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - TNPW080524R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524R0DHTA-ND
Chip Resistor - Surface Mount TNPW080524R0DHTA-ND
24 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

24 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080524R0DHTA TNPW080524R0DHTA-ND
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 24 ohms 24 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details