Vishay Precision Group RES 200 OHM 1/8W 0.1% 0805 TNPW0805200RBEEA

Description
RES 200ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 200ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/8W 0.1% 0805 - TNPW0805200RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/8W 0.1% 0805
TNPW0805200RBEEA
RES 200 OHM 1/8W 0.1% 0805 TNPW0805200RBEEA
RES 200ohm 1/8W 0.1% 0805

RES 200ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP200ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200ABCT-ND
Chip Resistor - Surface Mount TNP200ABCT-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200ABTR-ND
Chip Resistor - Surface Mount TNP200ABTR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200ABDKR-ND
Chip Resistor - Surface Mount TNP200ABDKR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 200R, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200R, 0.1%, 0.1W, 0805; Resistance Vishay
05R1684
Res, Thin Film, 200R, 0.1%, 0.1W, 0805; Resistance Vishay 05R1684
RES, THIN FILM, 200R, 0.1%, 0.1W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200R, 0.1%, 0.1W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 200R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9006
Res, Thin Film, 200R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9006
RES, THIN FILM, 200R, 0.1%, 0.125W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200R, 0.1%, 0.125W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805200RBEEA TNP200ABCT-ND 05R1684
Product Name RES 200 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 200R, 0.1%, 0.1W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176761-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers