Vishay Intertechnology, Inc. RES 22.6 OHM 1/8W 0.1% 0805 TNPW080522R6BETA

Description
RES 22.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/8W 0.1% 0805 - TNPW080522R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/8W 0.1% 0805
TNPW080522R6BETA
RES 22.6 OHM 1/8W 0.1% 0805 TNPW080522R6BETA
RES 22.6ohm 1/8W 0.1% 0805

RES 22.6ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080522R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522R6BETA-ND
Chip Resistor - Surface Mount TNPW080522R6BETA-ND
22.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

22.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080522R6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080522R6BETA
Chip Resistor - Surface Mount TNPW080522R6BETA
RES 22.6 OHM 0.1% 1/8W 0805

RES 22.6 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080522R6BETA TNPW080522R6BETA-ND TNPW080522R6BETA
Product Name RES 22.6 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers