Vishay Intertechnology, Inc. RES 232K OHM 1/8W 0.1% 0805 TNPW0805232KBEEN

Description
RES 232Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 232Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/8W 0.1% 0805 - TNPW0805232KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/8W 0.1% 0805
TNPW0805232KBEEN
RES 232K OHM 1/8W 0.1% 0805 TNPW0805232KBEEN
RES 232Kohm 1/8W 0.1% 0805

RES 232Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805232KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805232KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805232KBEENCT-ND
RES 232K OHM 0.1% 0.26W 0805

RES 232K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805232KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805232KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805232KBEENTR-ND
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805232KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805232KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805232KBEENDKR-ND
RES 232K OHM 0.1% 0.26W 0805

RES 232K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805232KBEEN 541-TNPW0805232KBEENCT-ND
Product Name RES 232K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details