Vishay Intertechnology, Inc. RES 1.91K OHM 1/8W 0.1% 0805 TNPW08051K91BETA

Description
RES 1.91Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.91Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W 0.1% 0805 - TNPW08051K91BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W 0.1% 0805
TNPW08051K91BETA
RES 1.91K OHM 1/8W 0.1% 0805 TNPW08051K91BETA
RES 1.91Kohm 1/8W 0.1% 0805

RES 1.91Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K91BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K91BETA-ND
Chip Resistor - Surface Mount TNPW08051K91BETA-ND
1.91 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.91 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K91BETA TNPW08051K91BETA-ND
Product Name RES 1.91K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details