Vishay Intertechnology, Inc. RES 232 OHM 1/8W 0.1% 0805 TNPW0805232RBETA

Description
RES 232ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 232ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/8W 0.1% 0805 - TNPW0805232RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/8W 0.1% 0805
TNPW0805232RBETA
RES 232 OHM 1/8W 0.1% 0805 TNPW0805232RBETA
RES 232ohm 1/8W 0.1% 0805

RES 232ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805232RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805232RBETA-ND
Chip Resistor - Surface Mount TNPW0805232RBETA-ND
232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

232 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 232 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7484 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 232 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7484
Tnpw, 0805, 232 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7484
TNPW, 0805, 232 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 232 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805232RBETA TNPW0805232RBETA-ND 65C7484
Product Name RES 232 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 232 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details