Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080522R1DHTA

Description
22.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
22.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080522R1DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522R1DHTA-ND
Chip Resistor - Surface Mount TNPW080522R1DHTA-ND
22.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

22.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 22.1 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080522R1DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 22.1 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080522R1DHTA
Res Thin Film 0805 22.1 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080522R1DHTA
Res Thin Film 0805 22.1 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 22.1 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080522R1DHTA-ND TNPW080522R1DHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 22.1 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details