Vishay Precision Group Chip Resistor - Surface Mount TNPW08051M00BEEN

Description
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3757-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3757-6-ND
Chip Resistor - Surface Mount 541-3757-6-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3757-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3757-2-ND
Chip Resistor - Surface Mount 541-3757-2-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3757-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3757-1-ND
Chip Resistor - Surface Mount 541-3757-1-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.00M OHM 1/8W 0.1% 0805 - TNPW08051M00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/8W 0.1% 0805
TNPW08051M00BEEN
RES 1.00M OHM 1/8W 0.1% 0805 TNPW08051M00BEEN
RES 1.00Mohm 1/8W 0.1% 0805

RES 1.00Mohm 1/8W 0.1% 0805

Supplier's Site
RES SMD 1M OHM 0.1% 1/8W 0805 - 873-TNPW08051M00BEEN - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 0.1% 1/8W 0805
873-TNPW08051M00BEEN
RES SMD 1M OHM 0.1% 1/8W 0805 873-TNPW08051M00BEEN
RES SMD 1M OHM 0.1% 1/8W 0805

RES SMD 1M OHM 0.1% 1/8W 0805

Supplier's Site
Res, 1M, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 50X5042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
50X5042
Res, 1M, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 50X5042
RES, 1M, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 65AC3589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
65AC3589
Res, 1M, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 65AC3589
RES, 1M, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3757-6-ND TNPW08051M00BEEN 873-TNPW08051M00BEEN 50X5042
Product Name Chip Resistor - Surface Mount RES 1.00M OHM 1/8W 0.1% 0805 RES SMD 1M OHM 0.1% 1/8W 0805 Res, 1M, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details