Vishay Intertechnology, Inc. Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080522K0FHTA

Description
Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080522K0FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080522K0FHTA
Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080522K0FHTA
Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080522K0FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522K0FHTA-ND
Chip Resistor - Surface Mount TNPW080522K0FHTA-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 22 Kohm, 1%, 50 Ppm Vishay - 65C7435 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 22 Kohm, 1%, 50 Ppm Vishay
65C7435
Tnpw, 0805, 22 Kohm, 1%, 50 Ppm Vishay 65C7435
TNPW, 0805, 22 kOhm, 1%, 50 ppm

TNPW, 0805, 22 kOhm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080522K0FHTA TNPW080522K0FHTA-ND 65C7435
Product Name Res Thin Film 0805 22K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 22 Kohm, 1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details