VISHAY INTERTECHNOLOGY, INC.
TNPW08052491BT9RT1 -- 2.49K 1/10W 0.1% 0805
Vishay Intertechnology, Inc.
2.49K 1/10W 0.1% 0805
TNPW08052491BT9RT1
Description
2.49K 1/10W 0.1% 0805
Request a Quote
Email Supplier
Description
2.49K 1/10W 0.1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW08052491BT9RT1 |
|
Product Name
|
2.49K 1/10W 0.1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
240000 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details