Vishay Precision Group RES 267K OHM 1/8W 0.1% 0805 TNPW0805267KBEEA

Description
RES 267Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 267Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/8W 0.1% 0805 - TNPW0805267KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/8W 0.1% 0805
TNPW0805267KBEEA
RES 267K OHM 1/8W 0.1% 0805 TNPW0805267KBEEA
RES 267Kohm 1/8W 0.1% 0805

RES 267Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805267KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805267KBEEA-ND
Chip Resistor - Surface Mount TNPW0805267KBEEA-ND
267 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

267 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 267Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R0798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 267Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R0798
Resistor, Thin Film, 267Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R0798
RESISTOR, THIN FILM, 267KOHM, 125mW, 0.1%, FULL REEL; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 267KOHM, 125mW, 0.1%, FULL REEL; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805267KBEEA TNPW0805267KBEEA-ND 05R0798
Product Name RES 267K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 267Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 267000 ohms 267000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details