Vishay Precision Group RES 232K OHM 1/8W 0.1% 0805 TNPW0805232KBEEA

Description
RES 232Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 232Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/8W 0.1% 0805 - TNPW0805232KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/8W 0.1% 0805
TNPW0805232KBEEA
RES 232K OHM 1/8W 0.1% 0805 TNPW0805232KBEEA
RES 232Kohm 1/8W 0.1% 0805

RES 232Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805232KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805232KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805232KBEEACT-ND
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805232KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805232KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805232KBEEADKR-ND
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805232KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805232KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805232KBEEATR-ND
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 232Kohm, 125Mw, 0.1%; Resistance Vishay - 05R0745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 232Kohm, 125Mw, 0.1%; Resistance Vishay
05R0745
Resistor, Thin Film, 232Kohm, 125Mw, 0.1%; Resistance Vishay 05R0745
RESISTOR, THIN FILM, 232KOHM, 125mW, 0.1%; Resistance:232kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 232KOHM, 125mW, 0.1%; Resistance:232kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805232KBEEA 541-TNPW0805232KBEEACT-ND 05R0745
Product Name RES 232K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 232Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 232000 ohms 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details