Vishay Intertechnology, Inc. RES 22.6 OHM 1/8W 0.1% 0805 TNPW080522R6BEEA

Description
RES 22.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/8W 0.1% 0805 - TNPW080522R6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/8W 0.1% 0805
TNPW080522R6BEEA
RES 22.6 OHM 1/8W 0.1% 0805 TNPW080522R6BEEA
RES 22.6ohm 1/8W 0.1% 0805

RES 22.6ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080522R6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522R6BEEA-ND
Chip Resistor - Surface Mount TNPW080522R6BEEA-ND
22.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080522R6BEEA TNPW080522R6BEEA-ND
Product Name RES 22.6 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers