Vishay Intertechnology, Inc. RES 22.0 OHM 1/8W 0.1% 0805 TNPW080522R0BETA

Description
RES 22.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0 OHM 1/8W 0.1% 0805 - TNPW080522R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/8W 0.1% 0805
TNPW080522R0BETA
RES 22.0 OHM 1/8W 0.1% 0805 TNPW080522R0BETA
RES 22.0ohm 1/8W 0.1% 0805

RES 22.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080522R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522R0BETA-ND
Chip Resistor - Surface Mount TNPW080522R0BETA-ND
22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080522R0BETA TNPW080522R0BETA-ND
Product Name RES 22.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22 ohms 22 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 159607P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 10000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details