24.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
THIN FILM,0805,1/10W,24.9
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080524K9DHEA-ND | TNPW080524K9DHEA |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0805,1/10W,24.9K,.5%,50PPM,TR,HAZMT |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |