Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080522K1FHTA

Description
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080522K1FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522K1FHTA-ND
Chip Resistor - Surface Mount TNPW080522K1FHTA-ND
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 22.1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080522K1FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080522K1FHTA
RES 22.1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080522K1FHTA
RES 22.1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 22.1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080522K1FHTA-ND TNPW080522K1FHTA
Product Name Chip Resistor - Surface Mount RES 22.1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details