Vishay Intertechnology, Inc. Thin Film Resistors - SMD 22.1ohms .5% 25ppm TNPW080522R1DETY

Description
Thin Film Resistors - SMD 22.1ohms .5% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 22.1ohms .5% 25ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 22.1ohms .5% 25ppm - TNPW080522R1DETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 22.1ohms .5% 25ppm
TNPW080522R1DETY
Thin Film Resistors - SMD 22.1ohms .5% 25ppm TNPW080522R1DETY
Thin Film Resistors - SMD 22.1ohms .5% 25ppm

Thin Film Resistors - SMD 22.1ohms .5% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW080522R1DETY
Product Name Thin Film Resistors - SMD 22.1ohms .5% 25ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details