Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080522K6BETA

Description
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080522K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522K6BETA-ND
Chip Resistor - Surface Mount TNPW080522K6BETA-ND
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 22.6K OHM 1/8W 0.1% 0805 - TNPW080522K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/8W 0.1% 0805
TNPW080522K6BETA
RES 22.6K OHM 1/8W 0.1% 0805 TNPW080522K6BETA
RES 22.6Kohm 1/8W 0.1% 0805

RES 22.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080522K6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080522K6BETA
Chip Resistor - Surface Mount TNPW080522K6BETA
RES 22.6K OHM 0.1% 1/8W 0805

RES 22.6K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7445 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7445
Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7445
TNPW, 0805, 22.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 22.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW080522K6BETA-ND TNPW080522K6BETA TNPW080522K6BETA 65C7445
Product Name Chip Resistor - Surface Mount RES 22.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details