Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... TNPW0805240KBETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... - TNPW0805240KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...
TNPW0805240KBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... TNPW0805240KBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805240KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805240KBETA-ND
Chip Resistor - Surface Mount TNPW0805240KBETA-ND
240 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

240 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805240KBETA TNPW0805240KBETA-ND
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:240kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details