Vishay Precision Group RES 220 OHM 1/8W 0.1% 0805 TNPW0805220RBETA

Description
RES 220ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 220ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/8W 0.1% 0805 - TNPW0805220RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W 0.1% 0805
TNPW0805220RBETA
RES 220 OHM 1/8W 0.1% 0805 TNPW0805220RBETA
RES 220ohm 1/8W 0.1% 0805

RES 220ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805220RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805220RBETA-ND
Chip Resistor - Surface Mount TNPW0805220RBETA-ND
220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 220R, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 220R, 0.1%, 0.125W, 0805; Resistance Vishay
95C2523
Res, Thin Film, 220R, 0.1%, 0.125W, 0805; Resistance Vishay 95C2523
RES, THIN FILM, 220R, 0.1%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 220R, 0.1%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805220RBETA TNPW0805220RBETA-ND 95C2523
Product Name RES 220 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 220R, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details