Vishay Precision Group RES 24.9 OHM 1/8W 0.1% 0805 TNPW080524R9BEEA

Description
RES 24.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 24.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/8W 0.1% 0805 - TNPW080524R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/8W 0.1% 0805
TNPW080524R9BEEA
RES 24.9 OHM 1/8W 0.1% 0805 TNPW080524R9BEEA
RES 24.9ohm 1/8W 0.1% 0805

RES 24.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080524R9BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080524R9BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080524R9BEEADKR-ND
24.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080524R9BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080524R9BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080524R9BEEACT-ND
24.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080524R9BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080524R9BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080524R9BEEATR-ND
24.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,24.9Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 39M3474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,24.9Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
39M3474
Resistor,metal Alloy,24.9Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 39M3474
Resistor,Metal Alloy,24.9Ohms,150WV ,.1+/-% Tol,-25,25ppm-TC,080 5-Case

Resistor,Metal Alloy,24.9Ohms,150WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080524R9BEEA 541-TNPW080524R9BEEADKR-ND 39M3474
Product Name RES 24.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor,metal Alloy,24.9Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details