Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080520R0BEEN

Description
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3759-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3759-6-ND
Chip Resistor - Surface Mount 541-3759-6-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3759-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3759-1-ND
Chip Resistor - Surface Mount 541-3759-1-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3759-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3759-2-ND
Chip Resistor - Surface Mount 541-3759-2-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 20.0 OHM 1/8W 0.1% 0805 - TNPW080520R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/8W 0.1% 0805
TNPW080520R0BEEN
RES 20.0 OHM 1/8W 0.1% 0805 TNPW080520R0BEEN
RES 20.0ohm 1/8W 0.1% 0805

RES 20.0ohm 1/8W 0.1% 0805

Supplier's Site
Res, 20R, 0.001, 0.2W, 0805, Thin Film; Resistance Vishay - 34AK4164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.001, 0.2W, 0805, Thin Film; Resistance Vishay
34AK4164
Res, 20R, 0.001, 0.2W, 0805, Thin Film; Resistance Vishay 34AK4164
RES, 20R, 0.001, 0.2W, 0805, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 20R, 0.001, 0.2W, 0805, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.001, 0.2W, 0805, Thin Film; Resistance Vishay - 50X5902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.001, 0.2W, 0805, Thin Film; Resistance Vishay
50X5902
Res, 20R, 0.001, 0.2W, 0805, Thin Film; Resistance Vishay 50X5902
RES, 20R, 0.001, 0.2W, 0805, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 20R, 0.001, 0.2W, 0805, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080520R0BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080520R0BEEN
Resistors - Chip Resistor - Surface Mount TNPW080520R0BEEN
RES 20 OHM 0.1% 0.26W 0805

RES 20 OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3759-6-ND TNPW080520R0BEEN 34AK4164 TNPW080520R0BEEN
Product Name Chip Resistor - Surface Mount RES 20.0 OHM 1/8W 0.1% 0805 Res, 20R, 0.001, 0.2W, 0805, Thin Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details