Thin Film Chip ResistorSeries:TNPW;
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES, THIN FILM, 22K, 0.1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No
RES 22K OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW080522K0BETA | TNPW080522K0BETA-ND | 95C2525 | TNPW080522K0BETA |
| Product Name | Thin Film Chip ResistorSeries:TNPW; Resistance:22kohm; Resistance Tolerance:+/- 0.1%; Power Rating... | Chip Resistor - Surface Mount | Res, Thin Film, 22K, 0.1%, 0.125W, 0805; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |