Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805200RBXTA

Description
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805200RBXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805200RBXTA-ND
Chip Resistor - Surface Mount TNPW0805200RBXTA-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 200ohms .1% 15ppm - TNPW0805200RBXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 200ohms .1% 15ppm
TNPW0805200RBXTA
Thin Film Resistors - SMD 200ohms .1% 15ppm TNPW0805200RBXTA
Thin Film Resistors - SMD 200ohms .1% 15ppm

Thin Film Resistors - SMD 200ohms .1% 15ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0805200RBXTA-ND TNPW0805200RBXTA
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 200ohms .1% 15ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details