Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW08052003BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... - TNPW08052003BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
TNPW08052003BT9
Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW08052003BT9
Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08052003BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:200kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details