Vishay Intertechnology, Inc. RES 261 OHM 1/8W 0.1% 0805 TNPW0805261RBETA

Description
RES 261ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 261ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/8W 0.1% 0805 - TNPW0805261RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/8W 0.1% 0805
TNPW0805261RBETA
RES 261 OHM 1/8W 0.1% 0805 TNPW0805261RBETA
RES 261ohm 1/8W 0.1% 0805

RES 261ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805261RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805261RBETA-ND
Chip Resistor - Surface Mount TNPW0805261RBETA-ND
261 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

261 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 261 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7573 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 261 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7573
Tnpw, 0805, 261 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7573
TNPW, 0805, 261 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 261 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805261RBETA TNPW0805261RBETA-ND 65C7573
Product Name RES 261 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 261 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details