Vishay Intertechnology, Inc. RES 28.0K OHM 1/8W 0.1% 0805 TNPW080528K0BEEN

Description
RES 28.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 28.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/8W 0.1% 0805 - TNPW080528K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/8W 0.1% 0805
TNPW080528K0BEEN
RES 28.0K OHM 1/8W 0.1% 0805 TNPW080528K0BEEN
RES 28.0Kohm 1/8W 0.1% 0805

RES 28.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080528K0BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080528K0BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080528K0BEENDKR-ND
28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080528K0BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080528K0BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080528K0BEENCT-ND
28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080528K0BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080528K0BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080528K0BEENTR-ND
28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.125W 28000ohm 150V Resistor - 52-TNPW080528K0BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 28000ohm 150V Resistor
52-TNPW080528K0BEEN
SMD 0.125W 28000ohm 150V Resistor 52-TNPW080528K0BEEN
Fixed Resistor, Thin Film, 0.125W, 28000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: TNPW080528K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 28000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 28000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080528K0BEEN can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 28000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: TNPW080528K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 28000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 28000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080528K0BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW080528K0BEEN 541-TNPW080528K0BEENDKR-ND 52-TNPW080528K0BEEN
Product Name RES 28.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount SMD 0.125W 28000ohm 150V Resistor
Mounting / Packaging 0805 0805; 0805
Resistance Range 28000 ohms 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details