Vishay Precision Group RES 220 OHM 1/8W 0.1% 0805 TNPW0805220RBEEA

Description
RES 220ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 220ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/8W 0.1% 0805 - TNPW0805220RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W 0.1% 0805
TNPW0805220RBEEA
RES 220 OHM 1/8W 0.1% 0805 TNPW0805220RBEEA
RES 220ohm 1/8W 0.1% 0805

RES 220ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3761-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3761-2-ND
Chip Resistor - Surface Mount 541-3761-2-ND
220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3761-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3761-1-ND
Chip Resistor - Surface Mount 541-3761-1-ND
220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3761-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3761-6-ND
Chip Resistor - Surface Mount 541-3761-6-ND
220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 220 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 220 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1703
Resistor, Thin Film, 220 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1703
RESISTOR, THIN FILM, 220 OHM, 125mW, 0.1%, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 220 OHM, 125mW, 0.1%, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 16383702 - Radwell International
Willingboro, NJ, United States
Resistor
16383702
Resistor 16383702
FIXED RESISTOR, THIN FILM, 0.14W, 220OHM, 150V, 0.1%, 25PPM/CEL, SURFACE MOUNT, 0805. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, THIN FILM, 0.14W, 220OHM, 150V, 0.1%, 25PPM/CEL, SURFACE MOUNT, 0805. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0805220RBEEA 541-3761-2-ND 05R1703 16383702
Product Name RES 220 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 220 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Resistor
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details