Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0.... TNPW0805270RBETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0....
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0.... - TNPW0805270RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0....
TNPW0805270RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0.... TNPW0805270RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0....

Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805270RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805270RBETA-ND
Chip Resistor - Surface Mount TNPW0805270RBETA-ND
270 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

270 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Resistor, Thin Film, 270 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 95C2536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 270 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
95C2536
Resistor, Thin Film, 270 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 95C2536
RESISTOR, THIN FILM, 270 OHM, 125mW, 0.1%, FULL REEL; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THIN FILM, 270 OHM, 125mW, 0.1%, FULL REEL; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805270RBETA TNPW0805270RBETA-ND 95C2536
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0.... Chip Resistor - Surface Mount Resistor, Thin Film, 270 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details