Vishay Intertechnology, Inc. RES 267 OHM 1/8W 0.1% 0805 TNPW0805267RBETA

Description
RES 267ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 267ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W 0.1% 0805 - TNPW0805267RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W 0.1% 0805
TNPW0805267RBETA
RES 267 OHM 1/8W 0.1% 0805 TNPW0805267RBETA
RES 267ohm 1/8W 0.1% 0805

RES 267ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805267RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805267RBETA-ND
Chip Resistor - Surface Mount TNPW0805267RBETA-ND
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 267 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7575 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 267 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7575
Tnpw, 0805, 267 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7575
TNPW, 0805, 267 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 267 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805267RBETA TNPW0805267RBETA-ND 65C7575
Product Name RES 267 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 267 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details