Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080527K4BETA

Description
27.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080527K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080527K4BETA-ND
Chip Resistor - Surface Mount TNPW080527K4BETA-ND
27.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

27.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 27.4K OHM 1/8W 0.1% 0805 - TNPW080527K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/8W 0.1% 0805
TNPW080527K4BETA
RES 27.4K OHM 1/8W 0.1% 0805 TNPW080527K4BETA
RES 27.4Kohm 1/8W 0.1% 0805

RES 27.4Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 27.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7582 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 27.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7582
Tnpw, 0805, 27.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7582
TNPW, 0805, 27.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 27.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW080527K4BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080527K4BETA
Chip Resistor - Surface Mount TNPW080527K4BETA
RES 27.4K OHM 0.1% 1/8W 0805

RES 27.4K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW080527K4BETA-ND TNPW080527K4BETA 65C7582 TNPW080527K4BETA
Product Name Chip Resistor - Surface Mount RES 27.4K OHM 1/8W 0.1% 0805 Tnpw, 0805, 27.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details