Vishay Intertechnology, Inc. RES 28.7K OHM 1/8W 0.1% 0805 TNPW080528K7BETA

Description
RES 28.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W 0.1% 0805 - TNPW080528K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W 0.1% 0805
TNPW080528K7BETA
RES 28.7K OHM 1/8W 0.1% 0805 TNPW080528K7BETA
RES 28.7Kohm 1/8W 0.1% 0805

RES 28.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080528K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080528K7BETA-ND
Chip Resistor - Surface Mount TNPW080528K7BETA-ND
28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 28.7 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7600 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 28.7 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7600
Tnpw, 0805, 28.7 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7600
TNPW, 0805, 28.7 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 28.7 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080528K7BETA TNPW080528K7BETA-ND 65C7600
Product Name RES 28.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 28.7 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9600 ohms
View Details
4 suppliers