Vishay Intertechnology, Inc. RES 261K OHM 1/8W 0.1% 0805 TNPW0805261KBEEA

Description
RES 261Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 261Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/8W 0.1% 0805 - TNPW0805261KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/8W 0.1% 0805
TNPW0805261KBEEA
RES 261K OHM 1/8W 0.1% 0805 TNPW0805261KBEEA
RES 261Kohm 1/8W 0.1% 0805

RES 261Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805261KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805261KBEEA-ND
Chip Resistor - Surface Mount TNPW0805261KBEEA-ND
261 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

261 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 261Kohm, 125Mw, 0.1%; Resistance Vishay - 05R0794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 261Kohm, 125Mw, 0.1%; Resistance Vishay
05R0794
Resistor, Thin Film, 261Kohm, 125Mw, 0.1%; Resistance Vishay 05R0794
RESISTOR, THIN FILM, 261KOHM, 125mW, 0.1%; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, THIN FILM, 261KOHM, 125mW, 0.1%; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805261KBEEA TNPW0805261KBEEA-ND 05R0794
Product Name RES 261K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 261Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 261000 ohms 261000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers