Vishay Intertechnology, Inc. RES 26.1 OHM 1/8W 0.1% 0805 TNPW080526R1BETA

Description
RES 26.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 26.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/8W 0.1% 0805 - TNPW080526R1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/8W 0.1% 0805
TNPW080526R1BETA
RES 26.1 OHM 1/8W 0.1% 0805 TNPW080526R1BETA
RES 26.1ohm 1/8W 0.1% 0805

RES 26.1ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080526R1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080526R1BETA-ND
Chip Resistor - Surface Mount TNPW080526R1BETA-ND
26.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

26.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080526R1BETA TNPW080526R1BETA-ND
Product Name RES 26.1 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details