Vishay Precision Group RES 23.7K OHM 1/8W 0.1% 0805 TNPW080523K7BEEA

Description
RES 23.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 23.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/8W 0.1% 0805 - TNPW080523K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/8W 0.1% 0805
TNPW080523K7BEEA
RES 23.7K OHM 1/8W 0.1% 0805 TNPW080523K7BEEA
RES 23.7Kohm 1/8W 0.1% 0805

RES 23.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080523K7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080523K7BEEA-ND
Chip Resistor - Surface Mount TNPW080523K7BEEA-ND
23.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 23.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R0742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 23.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R0742
Resistor, Thin Film, 23.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R0742
RESISTOR, THIN FILM, 23.7KOHM, 125mW 0.1%, FULL REEL; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 23.7KOHM, 125mW 0.1%, FULL REEL; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080523K7BEEA TNPW080523K7BEEA-ND 05R0742
Product Name RES 23.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 23.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 23700 ohms 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details