Vishay Precision Group RES 22.1 OHM 1/8W 0.1% 0805 TNPW080522R1BEEA

Description
RES 22.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/8W 0.1% 0805 - TNPW080522R1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/8W 0.1% 0805
TNPW080522R1BEEA
RES 22.1 OHM 1/8W 0.1% 0805 TNPW080522R1BEEA
RES 22.1ohm 1/8W 0.1% 0805

RES 22.1ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080522R1BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080522R1BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080522R1BEEACT-ND
RES 22.1 OHM 0.1% 0.26W 0805

RES 22.1 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080522R1BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080522R1BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080522R1BEEADKR-ND
RES 22.1 OHM 0.1% 0.26W 0805

RES 22.1 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080522R1BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080522R1BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080522R1BEEATR-ND
22.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 22.1 Ohm, 125Mw, 0.1%; Resistance Vishay - 05R2828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 22.1 Ohm, 125Mw, 0.1%; Resistance Vishay
05R2828
Resistor, Thin Film, 22.1 Ohm, 125Mw, 0.1%; Resistance Vishay 05R2828
RESISTOR, THIN FILM, 22.1 OHM, 125mW, 0.1%; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 22.1 OHM, 125mW, 0.1%; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080522R1BEEA 541-TNPW080522R1BEEACT-ND 05R2828
Product Name RES 22.1 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 22.1 Ohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details